TRENDnet's Industrial Gigabit DIN-Rail Switches are reliable and rugged networking solutions that are designed for use in both extreme and demanding environments. Each Industrial Gigabit DIN-Rail Switch features a rugged IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). Our hardened industrial switch models feature copper Gigabit ports for high-speed device connections, and Gigabit SFP slots that supports 1000Base-FX modules for long distance fiber networking applications.
Gigabit PortsThis Industrial switch features copper Gigabit ports for high-speed device connections, and Gigabit SFP slots that support 1000Base-FX modules for long distance fiber networking applications. |
|
Redundant PowerMultiple power inputs provide redundant power with overload current protection on this hardened industrial switch, minimizing overall network downtime (power supplies sold separately). |
|
Equipped with a rugged IP30 rated housing, designed to withstand a high degree of vibration, shock, and operate within a wide temperature range of -40° – 75° C (-40° – 167° F).
Industrial switches feature a grounding point for protection against external electrical surges
DIN-Rail / Wall MountsIP30 rated metal enclosure on the industrial switch with included DIN-Rail mount and wall mount hardware |
|
Jumbo FrameSupports larger packets, or Jumbo Frames (up to 9KB), for increased performance |
|
A wide operating temperature range of -40° – 75° C (-40° – 167° F) allows for the installations of the industrial switches in environments with extreme hot or cold conditions
Shock and Vibration ResistantRated for shock , freefall , and vibration |
|
Standards
|
|
|
Device Interface
|
|
|
Data Transfer Rate
|
|
|
Performance
|
|
|
Special Features
|
|
|
DC Power
|
|
|
Optional Power Adapter (48VDC3000 sold separately)
|
|
|
Terminal Block
|
|
|
Alarm Relay Contact
|
|
|
MTBF
|
|
|
Housing
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions (L x W x H)
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
|
|
PACKAGE CONTENTS
|
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.