OVERVIEW

TRENDnet’s AC2200 WiFi Mesh Router System is designed to blanket your home or small office in seamless WiFi coverage. The AC2200 WiFi Mesh Router System provides ample coverage for up to a 4,000 square foot home. For larger homes, simply add additional AC2200 WiFi Mesh Routers to the system for expanded WiFi coverage.

The WiFi mesh router system uses an intuitive app-based installation process, making setup a breeze using our TRENDnet WiFi Mesh app. In minutes, you’ll have your AC2200 WiFi Mesh Router System up and running providing whole home WiFi coverage.

Mesh Made Simple

The WiFi mesh router system uses an intuitive app-based installation process, making setup a breeze using our TRENDnet WiFi Mesh app.


Airtime Fairness


This smart WiFi feature calculates and determines which clients have priority over others. Clients that are faster and closer to the mesh router will have the highest priority, while clients that are slower and farther away will have lower priority, freeing up valuable WiFi resources.

Targeted Beamforming

Beamforming increases real-time performance by directing stronger wireless signals to your specific location. Beamforming improves wireless range, reception, and throughput

Whole Home WiFi Coverage

The AC2200 WiFi Mesh Router System provides ample coverage for up to a 4,000 square foot home. For larger homes, simply add additional AC2200 WiFi Mesh Routers to the system for expanded WiFi coverage

Parental Controls

Limit access to specific websites and control connected device access to the network

Guest Network

Create an isolated WiFi network for guest internet access

TRENDnet AC2200 WiFi Mesh Router System


• AC2200 MESH ROUTER SYSTEM: 2 x AC2200 WiFi Mesh Routers. Each router has 1 x Gigabit WAN Port, 1 x Gigabit LAN Port. AC2200: 5GHz1: 867Mbps WiFi AC | 5GHz2: 867Mbps WiFi AC | 2.4GHz: 400Mbps WiFi N
• WHY MESH? Designed to replace older WiFi routers, extenders, and signal boosters. Intelligent WiFi mesh technology always connects users to the best WiFi Mesh Router with seamless WiFi roaming.
• MESH MADE SIMPLE: The WiFi mesh router system uses an intuitive app-based installation process, making setup a breeze using our TRENDnet WiFi Mesh app.
• AIRTIME FAIRNESS: A smart WiFi feature of the AC2200 router calculates and determines which clients have priority over others. Clients that are faster and closer to the mesh router will have the highest priority, while clients that are slower and farther away will have lower priority, freeing up valuable WiFi resources.
• WHOLE HOME WIFI COVERAGE: The AC2200 WiFi Mesh Router System provides ample coverage for up to a 2,000 square foot home. For larger homes, simply add additional AC2200 WiFi Mesh Routers to the system for expanded WiFi coverage
• TARGETED BEAMFORMING: Implicit/Explicit Beamforming increases real-time performance by directing stronger wireless signals to your specific location. Beamforming improves wireless range, reception, and throughput
• USB 3.0 SHARE PORT: Share content across the network with the USB 3.0 share port with Samba Support on each AC2200 mesh router
• LAN/WAN IPv6 support