PoE Power

A 120W PoE+ power budget for up to four Power over Ethernet devices with PoE+ power

Fault Tolerance

The industrial switch features redundant power inputs with overload current protection

Industrial Design

Equipped with a rugged IP30 rated housing, designed to withstand a high degree of vibration and shock, and operate within a wide temperature range of -40° – 75° C (-40° – 167° F)

PoE+ Power Budget

Supplies up to 30W of PoE/PoE+ power per port on the industrial PoE switch with a 120W PoE power budget

Network Ports

4 x Gigabit PoE+ ports and 1 x Gigabit port

DIN-Rail/Wall Mounts

IP30 rated metal enclosure with included DIN-Rail and wall mount hardware

Switching Capacity

10Gbps switching capacity