The adjustable mount for short throw projectors helps you create a large image from a short distance and keeps your projector out of the way. It’s ideal for classrooms, boardrooms, hospitality venues, and many other meeting spaces.

Wide Compatibility with Short Throw Projectors

Supporting a wide range of projector brands, the short throw projector wall mount features a universal mounting pattern of 12.8" (325 mm) diameter and supports a weight capacity of 33.3 lb. (15 kg).

Adjust the Distance from the Wall

Adjust the distance of your projector from the wall using the telescopic arm, which extends from 16.5” to 27.7” (420 mm to 705 mm). The arm on the low-profile projector wall mount also tilts +5/- 5 degrees to help you find the ideal position. The lockable ball joint on the adjustable projector mount provides 360-degree swivel, +/- 25 degree horizontal / vertical tilt.

The Choice of IT Pros Since 1985

StarTech.com conducts thorough compatibility and performance testing on all our products to ensure we are meeting or exceeding industry standards and providing high-quality products to IT Professionals. Our local StarTech.com Technical Advisors have broad product expertise and work directly with our StarTech.com Engineers to provide support for our customers both pre and post-sales.

PROJWALLMNT is backed by a StarTech.com 2-year warranty and free, lifetime technical support