This projector ceiling mount kit lets you easily install a projector from 5” to 22.7” (127.7 to 577.7 mm) away from the ceiling. It’s ideal for classrooms, boardrooms, hospitality venues, and many other meeting spaces.

Wide Compatibility with Projectors

Supporting a wide range of projector brands, the universal projector ceiling mount features a universal mounting pattern of 12.8" (325 mm) diameter.

Fine-Tune for Optimum Viewing

After the projector ceiling mount is installed, you can fine-tune the angle for optimum viewing. The locking ball join on the projector mount provides 360-degree swivel, +/- 25 degree horizontal/vertical tilt.

Heavy-duty Steel and Aluminum Construction

With its robust steel and aluminum construction and solid wall plate, the ceiling mount projector stand supports a weight capacity of 33.3 lb. (15 kg). All hardware required for installation is included.

The Choice of IT Pros Since 1985

StarTech.com conducts thorough compatibility and performance testing on all our products to ensure we are meeting or exceeding industry standards and providing high-quality products to IT Professionals. Our local StarTech.com Technical Advisors have broad product expertise and work directly with our StarTech.com Engineers to provide support for our customers both pre and post-sales.

PROJWALLMNT is backed by a StarTech.com 2-year warranty and free, lifetime technical support.