Get to work faster: With strong performance featuring Intel® Quad Core processors, Wyse3040 delivers the best virtual desktop experience of any thin client solution in its class.
Well-connected: Wyse 3040 features wireless and wired network connectivity, with disproportional interfaces, 4 USB ports—including 1 USB 3.1 and an AC wireless with optional Bluetooth.
Pick the OS and VDI broker that works for you: The Wyse 3040 supports both Thin OS and Thin Linux, so task and productivity users can choose the system that fits their unique needs while leveraging the connectivity to a variety of virtual desktop brokers, including: Citrix, VMware and Microsoft environments right out of the box.
Ready to work, right away: With simplified automatic setup, configuration and management, the Wyse 3040 can be deployed right out-of-the box, connects to a variety of virtual desktops including Citrix, Microsoft and VMware environments, and provides essential protocol and peripheral support,including optional PCo IP that enables connection to Amazon Work Spaces(AWS).
Save energy. Save money: An affordable price point keeps your initial investment low, while power-efficient operation of less than 5 watts maintains cost-effectiveness from one day to the next.
Makes management a snap: Dell’s exclusive Wyse Management Suite
sets the industry standard for a powerful, secure and highly scalable solution for managing and optimizing endpoints.
1. Composite audio jack | 2. USB 2.0 |3. USB 3.1 | 4. Power | 5. DisplayPort | 6. USB 2.0 | 7. RJ45 1Gbps
Height: 1.1" (27.94mm) | Width: 4"(101.6mm) | Depth: 4" (101.6mm) | Weight: 0.24 kg (0.53 lbs)