SCALABLE POWER SOLUTION
The Liebert APS UPS is a modular solution for dynamic power demands. It allows you to configure to your desired level of capacity and redundancy. At 5kVA/4.5kW to 20kVA/18kW, your UPS is scalable to 20kVA/18kW N+1. Simply plan for today and scale as you grow your business or upgrade as needed in the future. This allows for better CAPEX/OPEX budget management than traditional UPS systems. Add or replace power and/or battery modules in the field without taking the unit offline.
HIGH AVAILABILITY
Have the peace of mind that your critical systems will be available and up and running as expected through power disruptions, fluctuations and outages. This online double conversion UPS offers conditioned power to temporary overloads without transfers to/from bypass. It enhances reliability and provides multiple layers of protection. Its fault-tolerant design, enables the power, battery and control modules to take themselves offline if there is a problem, without sacrificing overall system integrity.
ENERGY SAVINGS & LOW TOTAL COST OF OWNERSHIP
The Liebert APS UPS delivers energy efficiency of up to 92% supporting sustainability and reducing the total cost of ownership. Module-level redundancy eliminates the expense of purchasing and planning additional cabinets. User-replaceable and hot-swappable batteries, controls and power components also help reduce maintenance costs. Integral battery monitoring with temperature compensated charging extends battery life and help reduce replacement costs.
ROOM AND ROW-BASED APPLICATIONS
The Liebert APS UPS is scalable up to 20kVA N+1, more than enough power capacity to support multiple IT racks or a networking closet. Companies pay as they grow with this modular, scalable design simplifies capacity planning process and offers flexible budget management. It is also ideal for critical operations centers, generator backed communication and data processing, applications requiring better CAPEX/OPEX management through scalable solutions.
BUSINESS AND EDUCATION COMMUNICATIONS & NETWORK SYSTEMS
The Liebert APS Modular UPS ensures your critical IT applications are available despite power disruptions, fluctuations and outages. This benefits small processing centers, applications requiring scalable power capacity and runtime, such as critical application servers, IP and PBX based voice networks. With internal redundancy, the APS UPS maximizes reliability and ensures power continuity to critical infrastructure and applications by eliminating potential single points of failure.
NETWORK/WIRING CLOSETS
It is utilized for rack or cabinet power switches, hubs, telecommunications equipment and routing devices needed to support applications such as VoIP and IP Telephony or other critical call center applications. It is remote management capable as it comes with IS-UNIY-DP, which supports SBMP/Web protocols and SN Series environmental sensor support. FREE Power Insight software offers consolidated management and shutdown of connected equipment and virtualization platforms.