ThinkCentre M920x
Designed to tackle intensive tasks, the ThinkCentre M920x Tiny is a compact PC that makes an impact. It features powerful Intel® processors with vPro™ options, highly responsive memory, and lightning-fast storage options. Also, the M920x is MIL-SPEC tested for durability, supports up to six independent displays, and has a space-saving compact footprint.
Real power, for real results
With the latest generation of Intel® processors, performance-improving vPro options, cutting-edge DDR4 memory, and the option of solid-state PCIe storage, the compact ThinkCentre M920x is as powerful and responsive as a full-sized desktop. It enables you to get more things done, more quickly. And optional Intel® Optane™ memory accelerates everything—from booting up and opening large apps, to quickly finding files and seamlessly multitasking.
More connections, more productivity
Connect with more networks for increased productivity. Opt for the 4-port LAN add-on card to transform your PCIe interface into four Ethernet ports to enable connectivity between multiple networks. The M920x also supports up to six independent displays.
With the latest generation of Intel® processors, performance-improving vPro options, cutting-edge DDR4 memory, and the option of solid-state PCIe storage, the compact ThinkCentre M920x is as powerful and responsive as a full-sized desktop. It enables you to get more things done, more quickly. And optional Intel® Optane™ memory accelerates everything—from booting up and opening large apps, to quickly finding files and seamlessly multitasking.
More connections, more productivity
Connect with more networks for increased productivity. Opt for the 4-port LAN add-on card to transform your PCIe interface into four Ethernet ports to enable connectivity between multiple networks. The M920x also supports up to six independent displays.
Put your mind at ease
Your ThinkCentre M920x will stay protected, thanks to multiple security features. Trusted Platform Module (TPM) generates encryption keys and stores them on the hardware. Smart USB Protection lets you restrict what USB devices can access your data. Intel vPro adds an advanced level of built-in protection. And features like padlock loops, optional E-Lock, and Smart Cable Clip prevent unauthorized removal of the side panel or cables.
Plenty of high-speed ports
ThinkCentre M920x features USB 3.1 Gen 2 technology for faster charging and data transfers, even if your PC is shut down or in sleep mode. The ports are placed conveniently, too—enabling you to hook up an extra hard drive or extra monitors in seconds.
Your ThinkCentre M920x will stay protected, thanks to multiple security features. Trusted Platform Module (TPM) generates encryption keys and stores them on the hardware. Smart USB Protection lets you restrict what USB devices can access your data. Intel vPro adds an advanced level of built-in protection. And features like padlock loops, optional E-Lock, and Smart Cable Clip prevent unauthorized removal of the side panel or cables.
Plenty of high-speed ports
ThinkCentre M920x features USB 3.1 Gen 2 technology for faster charging and data transfers, even if your PC is shut down or in sleep mode. The ports are placed conveniently, too—enabling you to hook up an extra hard drive or extra monitors in seconds.
Easy to power on, configure, & upgrade
If your M920x is out of reach, you can switch it on remotely from the keyboard with a simple shortcut: Alt+P. And it has multiple expansion slots, enabling you to configure it to meet your business needs. What’s more, should you need to swap out any components, you can slide off the side panel without any tools.
Fits and works in any location
This desktop’s 1 L Tiny form factor fits almost anywhere, and the ThinkCentre M920x has been rigorously tested to MIL-SPEC standards, so it works in almost any environment—from the Arctic to the desert and everywhere in between. And the ThinkCentre Dust Shield helps extend its life by significantly reducing dust intake.
If your M920x is out of reach, you can switch it on remotely from the keyboard with a simple shortcut: Alt+P. And it has multiple expansion slots, enabling you to configure it to meet your business needs. What’s more, should you need to swap out any components, you can slide off the side panel without any tools.
Fits and works in any location
This desktop’s 1 L Tiny form factor fits almost anywhere, and the ThinkCentre M920x has been rigorously tested to MIL-SPEC standards, so it works in almost any environment—from the Arctic to the desert and everywhere in between. And the ThinkCentre Dust Shield helps extend its life by significantly reducing dust intake.