Turn your laptop into a workstation with the compact USB-C Multi-Port Single Video Adapter and Card Reader with 100W PD Pass-Thru. Connect your USB-C-enabled devices to a single HDMI display, while also plugging in your key peripherals – like mice, keyboards, flash drives or hard drives – into the USB-A and USB-C ports. You can even keep your laptop charged and powered by connecting your laptop’s USB-C power adapter to the USB-C port on the adapter. It supports up to 100W (20V/5A) charging max. This adapter also provides transfer speeds up to 5Gbps per port. Plus, access your data with the SD/Micro SD card reader. Compact and lightweight, it’s easy to take it along with you anywhere you go.
FEATURES
Whether you want to run a presentation on a larger display or use an external display, this single video adapter supports Ultra HD video resolutions up to 4K@30Hz.
Enhance your productivity and connect to more with 2 USB-A 3.2 Gen 1 SuperSpeed 5Gbps ports (1 fast-charging) and 1 USB-C 3.2 Gen 1 SuperSpeed 5 Gbps port.
With up to 100W Power Delivery pass-through, this adapter allows you to power and charge your USB-C laptop or host simply by connecting the laptop’s power adapter into the USB-C port. Great for those laptops with only one USB-C port.
Slim and light, this adapter is perfect for the home, office or anywhere in between. Great for mobile workers or those in hoteling or hot-desking environments.
With no need for additional software, this adapter easily attaches to your USB-C or Thunderbolt™ 3 host device (e.g. laptop) to help you connect to more peripherals and transfer data.