Expand Your Connections
Connect up to one USB-C and two USB-A devices with this USB-C hub that delivers quick transfer speeds effortlessly.
FEATURES
Increase your connectivity and productivity with the versatile USB-C Multi-Port Hub with Card Reader and 100W PD Pass-Thru. Turn one USB-C port into two USB-A 3.0 ports and 1 USB-C port with this all-purpose hub. Connect your USB-A and USB-C peripherals – like mice, keyboards, flash drives and hard drives - by plugging in up to four devices in the USB ports and connecting the tethered USB cable into your computer's USB-C port. You can also keep your laptop charged and powered by connecting your laptop’s USB-C power adapter to the USB-C port on the hub. It supports up to 100W (20V/5A) charging max. This hub also provides transfer speeds up to 5Gbps per port. And access your data with the SD/Micro SD card reader. Compact and lightweight, it’s easy to take it along with you anywhere you go.
Enhance your productivity and connect to more with this four-port hub, including 3 USB-A 3.2 ports (1 fast-charging) and 1 USB-C port. Plus, transfer photos and videos with SD/Micro SD slots supporting Secure Digital v3.0 UHS-I.
With up to 100W Power Delivery pass-through, this hub allows you to power and charge your USB-C laptop or host simply by connecting the laptop’s power adapter into the USB-C port. Great for those laptops with only one USB-C port.
Slim and light, this hub is perfect for the home, office or anywhere in between. Great for mobile workers or those in hoteling or hot-desking environments.
With no need for additional software, this adapter easily attaches to your USB-C or Thunderbolt™ 3 host device (e.g. laptop) to help you connect to more peripherals and transfer data.