USB-C Ethernet Adapter with 3x USB-A Ports and 1x USB-C Port with 100W PD Pass-Thru

Expand Your Connections

Get connected to the Web and key peripherals with this USB-C Ethernet Adapter.

FEATURES

  • Connect quickly and securely to the internet with the Gigabit Ethernet port
  • Add 3 USB-A 3.2 Gen 1 ports (1 fast charging)* and 1 USB-C port to your host device
  • Supports up to 5Gbps data transfer rate per USB-A and USB-C port
  • Connect a USB-C device or power adapter to the USB-C port
  • USB-C (3.2 Gen 1 SuperSpeed 5Gbps) port supports power delivery pass-through**
  • USB-C (3.2 Gen 1 SuperSpeed) connector supports power delivery up to 100W upstream*** and Power Delivery 3.0 Fast Role Swap****
  • Thunderbolt™ 3 host compatible
  • Detachable USB-C cable easily stores in adapter for space savings
  • Windows®, MacOS®, Chrome OS™ compatible
  • 2-year warranty

Increase your connectivity and productivity with the versatile USB-C Ethernet Adapter with 3x USB-A Ports and 1x USB-C Port with 100W PD Pass-Thru. With data transfer speeds up to 5Gbps, connect your USB-A and USB-C peripherals – like mice, keyboards, and flash drives – in the USB ports and connect the tethered USB cable into your computer's USB-C port. Obtain internet connectivity by plugging in to the RJ45 Ethernet port – perfect for those moments when Wi-Fi is unavailable. Gigabit Ethernet Port supports 10/100/1000 Mbps. Compact, lightweight and featuring a detachable hideaway cable, it’s easy to take it along with you anywhere you go.

Connectivity Made Simple

Enhance your productivity and connect to more with this five-port adapter, including 3 USB-A 3.2 Gen 1 SuperSpeed 5Gbps ports, 1 USB-C 3.2 Gen 1 SuperSpeed 5 Gbps port and 1 Ethernet port.

Perfectly Portable

Slim and light, this adapter is perfect for the home, office or anywhere in between. Great for mobile workers or those in hoteling or hot-desking environments.

Convenient Cabling

The detachable, hideaway cable disappears within the adapter when stored to create a compact travel accessory. When needed, the cable easily slides out of its secure enclosure to provide a convenient connection to the host device.

Plug and Play Simplicity

With no need for additional software, this adapter easily attaches to your USB-C or Thunderbolt™ 3 host device (e.g. laptop) to help you connect to a wired network, more peripherals, and transfer data.