DP CyberSerial 4S PCIe

  • Easily adds four RS232 DB9 serial ports through an available PCI Express slot
  • PCI Express 1-lane (x1) adapter works with any width PCI Express slot
  • Four high-speed 16550 UART RS-232 serial ports support asynchronous baud rates up to 921Kbps
  • Built-in 256-byte FIFO buffers dramatically increase data transmit/receive speed, especially under Windows multitasking environment
  • Works as standard RS-232 port or with 5V or 12V power output for devices that require power (such as handheld scanners, table scanners, POS displays, etc.) Power is configurable via jumpers with silk-screened settings on PCB for easy identification and setup
  • Supports hardware and software flow control, 5, 6, 7, 8 and 9-bit serial format
  • Onboard power connector provides reliable power source for devices that require power
  • Dual-profile PCB design fits full size and low-profile system form factor with included full and low profile brackets

Adds four RS-232 serial ports to PCI Express enabled computer systems. Replaces part # JJ-E40011-S4 and JJ-E40011-S3