Overview

Advanced Thunderbolt 3 docking station adds multiple connectivity ports to your Thunderbolt 3 or USB-C DP Alt mode enabled computer, notebook, or laptop. Dual 4K 60Hz, 2x USB-C 10Gbps with 5V/1.5A charging, 1x USB-A 10Gbps with 5V/1.5A charging, 2x USB-A 5Gbps, 1x Gigabit Ethernet, Headset Jack, Compliant with Mac ® system for M1, M2, M3 Pro, & Max

Features

This Thunderbolt 3 dock comes with next generation Intel Titan Ridge IC making the docking station compatible with Thunderbolt 3 and USB-C DP Alt mode compliant systems become the fastest connection

High Performance

Expand multiple connectivity ports to your Thunderbolt 3/DP Alt Mode* USB-C enabled Mac or Windows PC to increase your efficiency and allows data transfer speeds up to 40Gbps and daisy-chain up to 6 Thunderbolt devices
* When connecting to a DP Alt mode USB-C host port the resolution will be 4K@30Hz for single DisplayPort monitor or 1080p for two DisplayPort monitors

* Compatibility Notes:
- The thunderbolt 3 has the same design as the USB-C port. Thunderbolt 3 has the capabilities of USB-C, but USB-C does not have the capabilities of Thunderbolt 3
- The Docking's Thunderbolt 3 output does not work when connecting to non-Thunderbolt 3 USB-C port
- The USB Type-C connector with DisplayPort technology via an Alternative Mode (Alt mode) and allows a USB-C equipped computer and cable to connect directly to a display/monitor

High-Resolution Graphics

Allows you to connect two 4K Ultra HD displays through DisplayPort connections or a single 5K@60Hz display through dual DisplayPort connection when connected to a Thunderbolt 3 port

Monitor solutions:

Multiple Connectivity Ports

Adds two DisplayPort video ports, two USB 3.1 Gen2 Type-C ports, three USB 3.1 Type-A (1 Gen2 with BC 1.2 charging, 2 Gen1) ports, one Gigabit Ethernet port, and one dual mode 3.5mm audio jack to connect headphones / Stereo speakers or microphone input

60W Power Delivery

PD 3.0 charging specification compatible supplies up to 60 watts to charge your laptop, notebook, tablet, and smartphone.

Includes 135W power adapter to provide enough power for the connected peripherals

High-Speed Data Transfer

Delivers two USB-C 10Gbps with 5V/1.5A charging ports, one USB-A 10Gbps with 5V/1.5A charging ports, two USB-A 5Gbps ports

1G Ethernet Data Transmission

Up to 1000Mbps data transfer rate and seamless backward compatible with 10/100Mbps

Aluminum Housing Design

Premium aluminum housing provides efficient heat dissipation for reliable performance and long life