4XEM Active Optical Fiber HDMI 2.1 Cables

Our HDMI 2.1 AOC cables are completely compatible with all HDMI type A connector devices. With bandwidths up to 48Gbps and resolutions as high as 8K@60Hz, you will experience ultra HD video, 3D visual effects and audio/video sync transmission.

48Gbps 8K@60Hz 4K@120Hz HDMI 2.1 Support 3D HDCP2.2

With universal compatibility, our HDMI Fiber 2.1 Cables enable you to connect your HDMI Source Device to your 4K or 8K HDMI Display. This cable is a one-way transmission with the ends clearly labelled for your source (xbox, Blu-Ray, PC etc.) and your High resolution display (TV, projector etc.).

4XEM 8K AOC (Active Optical Cable)

  • Compatible with all HDMI A-type connector devices
  • Bandwidth up to 48Gbps
  • Supports resolutions up to 8K@60Hz, 4K@120Hz
  • Max length: 200m
  • Cable OD: 4.8mm
  • Supports 8K@60Hz/4Kx2K@120Hz UHD/3D/1080p/1080i/720p format
  • Supports HDCP/EDID/CEC/DDC/Audio
  • Thinner, lighter and softer than conventional copper cable
  • Highly resistant with EMI and RFI
  • CE\ FCC\CPR\ATC Certification
  • No external power needed

8K Ultra HD Resolution

For the Gamer
Stutter free gaming with no input lag with 60+FPS. Experience sharper high speed content.

Take presentations to the next level

Impress your clients with high-dynamic range imaging and enjoy wider, richer colours.

Enjoy family movie night
Ultra HD video experience and 3D visual effects will make sure your whole family enjoys movie night.

4XEM Active Optical Cable (AOC)

​