Create a highly productive ergonomic workspace with this premium quad monitor mount, supporting four monitors up to 30" each. Four articulating monitor arms feature dual-swivel action, providing a wide range of motion side to side. The attractive silver finish enhances the aesthetics of your workspace.
Enjoy a Wide Range of Motion with Four Displays
The articulating monitor mount lets you maximize your productivity and work in comfort. Each of the four articulating monitor arms extends a full 16.5" (420 mm) and offer a wide range of motion on several axes. Adjust the position of each screen effortlessly as you work.
Sleek and Stable Aluminum Design
Made of robust aluminum, the four-monitor setup provides stable support for VESA compatible monitors (75x75, 100x100) with a weight capacity of up to 24.8 lb. (11.25 kg) per display. The cable-management channel helps to keep your workstation neat and tidy.
Adjust your Viewing Angle
Share your screen with ease. The four arm monitor mount offers a full +180-degree / -180-degree pan, to move your screen left or right. It tilts freely +90 / -15 degrees to adjust the angle up or down. Rotate your screens for landscape or portrait viewing.
Height Adjustment
Work in comfort. This height adjustable monitor mount lets you raise or lower the monitor arms along the 708 mm (27.9") pole.
Tool-less Assembly
The fully assembled desk clamp and pole, plus quick slide-and-click connections, ensure easy assembly. It also saves time when setting up multiple units. The four screen mount gives you the option of desk clamp or grommet hole mounting (hardware included).
The TAA compliant ARMQUADPS is backed by a StarTech.com 10-year warranty and free lifetime technical support.