Combine multiple conversion kits

Hardware is included to couple conversion brackets together, if using multiple sizes in the same rack.

  • Creates a 4Post rack in a 2Post rack
  • Only convert the space you need
  • 2U, 3U, 4U, 5U and 7U size brackets available
  • Compatible with many Dell, HP, IBM, other equipment.

Compatible with most servers

The server chassis when attached to the rail kit can not exceed 17.72" to be compatible.

  • Works with standard EIA 19" racks or 23" telecommunications racks
  • Compatible with 3" uprights
  • Quick and simple installation

Create a 4 Post cabinet on a 2 Post relay rack

If the rails that were supplied with your server are to shallow, the 1U adapter bracket allows the extra space needed to mount the rails.