USB-C DP Alt Mode Single Video 4K HDMI/VGA Docking Station with 100W PD Pass-Thru

Turn your laptop into a workstation with the compact USB-C DP Alt Mode Single Video 4K HDMI/VGA Docking Station with 100W PD Pass-Thru. Connect your USB-C-enabled devices to a single HDMI or VGA display, while also connecting to a Gigabit Ethernet network, and plugging in your key peripherals – like mice, keyboards, flash drives or hard drives – into the USB-A and USB-C ports. You can even keep your laptop charged and powered by connecting your laptop’s USB-C power adapter to the USB-C port on the dock. It supports up to 100W (20V/5A) charging max. This dock also provides transfer speeds up to 5Gbps per port. Compact and lightweight, it’s easy to take it along with you anywhere you go.

FEATURES

  • Connect one external HDMI display (max resolution 4K@30Hz) or one VGA display (max resolution 1920x1200@60Hz)
  • Connect quickly and securely to the internet with the Gigabit Ethernet port
  • Add 2 USB-A 3.2 Gen 1 ports (1 fast charging)** and 1 USB-C 3.2 Gen 1 port to your host
  • Supports up to 5Gbps data transfer rate per USB-A or USB-C port
  • Connect a USB-C device or power adapter to the USB-C port
  • USB-C (3.2 Gen 1 SuperSpeed 5Gbps) port supports power delivery pass-through
  • USB-C (3.2 Gen 1 SuperSpeed) connector supports power delivery up to 100W upstream and Power Delivery 3.0 Fast Role Swap
  • Thunderbolt™ 3 host compatible
  • Windows®, MacOS®, Chrome OS™ compatible