4XEM AOC FIBER HDMI 2.0 CABLES

Our  HDMI 2.0 AOC cables are completely compatible with all HDMI type A connector devices. All our Fiber HDMI cables support bandwidths up to 18Gbps and resolutions as high as 4K@60Hz​.  Easily connect all your high definition A/V devices to your high definition display.

Data Transfers up to 18 Gbps

High Speed Home Theater 4K 60Hz
Maximize your home theater experience with 4K HDR detail.

Board meetings and Presentations
Have all you company presentations in 4K2K@60Hz HDR displays.

18Gbps high speed gaming
Get out of the dark and take your gaming speeds to the next level.

Uncover 4K High Dynamic Range Detail

4XEM Fiber Optic cables offer reliable high speed bandwidth.  Available from 10m(33ft) all the way up to 150M(450ft) without any loss of signal.  Featuring both copper and fiber conductors.  This cable is one way transmission and is backed by our 1 year manufacturers warranty and lifetime support!