4XEM USB-C/USB-A/USB-A triple charging port 75W fast charging Wall Charger is completely compatible with all USB powered devices.
With high speed charging, our 75W 3A USB Type C port and dual 18W USB A ports fast charging wall charger will supply the quick battery boost when you need it. 4XEM's USB C, USB A, USB A power block delivers a full 75W combined charging power via the USB-C 45W female port and the USB -A 18W female ports.
Juice up your mobile phone, tablets or any USB powered devices. Our certified Fast Charging USB-C/USB-A/USB-A triple port wall charger is designed with high quality material for strength and durability. Our USB-IF Certified 75W USB Type C and USB Type A times two Wall Charger is compatible with Google Pixel 3/2 /Pixel XL Galaxy S9/ S9+/ Note 8/ S8/ S8 as well as all USB powered devices.