4XEM 3Ft 1M Professional Series Ultra High Speed 8K HDMI Cable

4XEM 8K Professional series HDMI cables support higher resolutions and faster refresh rates including 8k UHD (7680×4320@60Hz). Connect all your high quality 8K audio and video devices with the 4XEM 8K Pro Series HDMI cables. The 8K HDMI cable pro series fully support bandwidths up to 48Gbps.

4XEM Professional Series 3ft Ultra High Speed 8K HDMI Cable with bandwidth of 48Gbps

4XEM Professional series HDMI 8K cables support the most advanced video and audio formats and highest quality. 

Our pro-series HDMI 8k cables have blue aluminum connector cover housing, and the jacket is nylon Braided.

You will really feel like you are right in the action!

Features:

    • Nylon braided jacket with blue aluminum connector covers.
    • Fully supports Bandwidth up to 48Gbps
    • Supports higher resolutions and faster refresh rates including 8K UHD (7680×4320@60Hz) and 4K(3840×2160@120Hz)
    • Lower EMI emission for uncompressed HDMI 2.1 feature
    • Supports Enhanced Audio Return Channel (eARC), simplifies connectivity and supports the most advanced audio formats and highest audio quality
    • Supports Auto Low Latency Mode (ALLM), allows the ideal latency setting to automatically be set allowing for smooth, lag-free and uninterrupted viewing and interactivity
    • Supports Variable Refresh Rate (VRR), reduces or eliminates lag, stutter and frame tearing for more fluid and better detailed gameplay
    • Supports Quick Media Switching (QMS) for movies and video eliminates the delay that can result in blank screens before content is displayed
    • Supports Quick Frame Transport (QFT) reduces latency for smoother no-lag gaming, and real-time interactive virtual reality.
    • Supports 12-bit deep color
    • Backwards compatible with earlier versions of the HDMI Specification and can be used with existing HDMI devices