4XEM 5FT/1.5M Professional Ultra High Speed 8K HDMI Cable

4XEM 8K HDMI cables support higher resolutions and faster refresh rates including 8k UHD (7680×4320@60Hz) Connect all your high quality 8K audio and video devices with the 4XEM 8K Pro Series HDMI cables.

The best 8K HDMI cable pro series fully support band widths up to 48Gbps. 4XEM HDMI for 8K cables support the most advanced video and audio formats and highest quality.

Features:

    • Fully supports Bandwidth up to 48Gbps
    • Supports higher resolutions and faster refresh rates including 8K UHD (7680×4320@60Hz) and 4K(3840×2160@120Hz)
    • Lower EMI emission for uncompressed HDMI 2.1 feature
    • Supports Enhanced Audio Return Channel (eARC), simplifies connectivity and supports the most advanced audio formats and highest audio quality
    • Supports Auto Low Latency Mode (ALLM), allows the ideal latency setting to automatically be set allowing for smooth, lag-free and uninterrupted viewing and interactivity
    • Supports Variable Refresh Rate (VRR), reduces or eliminates lag, stutter and frame tearing for more fluid and better detailed gameplay
    • Supports Quick Media Switching (QMS) for movies and video eliminates the delay that can result in blank screens before content is displayed