The ViewSonic® VB-STND-005 provides mobility to VESA compatible large format displays ranging from 55" to 98" screen sizes and weighing up to 243 lbs. With a sleek, modern design and easy installation, the VB-STND-005 can be incorporated into any space with its mobility and height-adjustable design.
Height Information
VB-STND-005 | 55 in. | 65 in. | 75 in. | 86 in. | 98 in. |
T1: 75.59" | T1: 87.80" | T1: 86.42" | T1: 93.91" | T1: 97.83" | |
B1: 45.17" | B1: 29.26" | B1: 46.26" | B1: 47.63" | B1: 45.75" | |
T2: 66.93" | T2:64.57" | T2: 68.11" | T2: 86.22" | T2: 90.75" | |
B2: 36.51" | B2: 29.26" | B2: 27.95" | B2: 40.55" | B2: 38.66" |
Slim and Compact Design: Smoothly and effortlessly roll your display through doorways and within confined spaces.
Robust and Reliable Design: The VB-STND-005 mobile cart safely supports 55-inch to 98-inch displays weighing up to 243 pounds, and features adjustable mounting brackets to accommodate VESA patterns from 400×400 to 1070×600.
Manual Height Adjust: Raise and lower your display to improve line-of-sight and accessibility.
Quick-Release Wheel Locks:Eeasily lock each wheel with your foot to ensure your display remains safely in place.
Convenient Storage Tray: Included steel tray supports up to 15 pounds, providing a strong and stable surface for your laptop, gaming console, or other AV equipment.