4K Video Over 10Gb Fiber Connection

The Vertiv Avocent HMX8000 IP KVM System is a high performance KVM system that provides access to system computers via a standard IP infrastructure network, allowing users the ability to access and share computing resources.it offers 4K video over a single fiber connection, along with audio and USB. It is ideal for demanding applications that require high resolution and zero latency such as in broadcasting, sports venues, pre- and post-production editing, control rooms and collaborative environments. An IP-based KVM (keyboard, video, mouse) extender, it allows critical computing hardware to be housed remotely from the user workstation in a secure, temperature-controlled environment. It is designed to improve productivity, reduce IT costs and produce better business results. This KVM system provides powerful administrative tools and connection-management control for the network resources without compromising quality.


  • 4K video @ 60 Hz -Security via TLS certificate-based encryption
  • Local area network (LAN) operation with unlimited extension distances; no need for dedicated cabling between user and computer
  • Onscreen (OSD) display at each user station; remote OSD allows video to be pushed and controlled at another station or video wall
  • System backups stored internally, externally or via email
  • Updates may be scheduled hourly, daily or weekly


4K Quality Video
The Vertiv Avocent HMX8000 KVM systems provide pixel-perfect, color accurate picture quality at 4K 60Hz. They deliver real-time, high quality experience that is ideal for demanding and exacting applications. These KVM systems support high quality DVI-D video as well as a comprehensive list of peripheral devices including audio, USB, keyboard, mouse and other devices..

10Gb Ethernet Capability
The HMX8000 KVM systems can transfer information through fiber at 10Gb, increasing productivity and management efficiency. Also, hotkey capability and USB2.0 compatibility allow fast switching. With the ability to switch between target computers in less than a second, users can save time via quick access to critical machines.

Security Remote Access
These IP KVM systems offer a true matrix solution, allowing critical computer hardware to remain in a secure and temperature-controlled environment away from the user workstation while maintaining desktop resolution. This KVM system allows access to any target computer from any access point with IP network so there is no distance limitation.

Broadcast and Video Production
These Vertiv Avocent HMX8000 KVM systems facilitate the creating and editing high-quality broadcast and professional video productions by providing uncompromised video quality or control. The HMX 8000 KVMs offer 4K video capability and ability to transfer information through fiber at 10Gb. The HMX8000 provides flexibility in allowing critical computing hardware that resides in a secure and temperature-controlled environment to remain secure without compromising desktop experience.

Security, Control and Speed
With less than a second switching between target computers and a fully redundant system with auto failover, the HMX8000 KVMs are also used in control rooms, labs, security centers, workstation extensions and other industries where a “many-to-many” configuration is required. Centralized management from a single point ensures security with user administration and verification functions. These KVMs offer quick access to multiple devices from a single access point and include hotkey capabilities.

Remote Access Management
These IP KVM systems can benefit environments where the distance between the user and the computer cannot be limited, such as campuses, arenas or stadiums. These high performance KVM systems make it easy for cooperative sharing of computers while updating and multicasting video and key information to any receiver destination. Any screen application that requires rapid updating can easily be managed through the matrix system by authorized, verified users.

HMX5000

Transmitter (TX)

  • HMX5100T
  • HMX5200
  • 1 x DVI-D (5100’s)
  • 1 X VGA, DVI-D, DP (5150)
  • 2 x DVID (5200’s)
  • 1 x USB type B
  • 2 x 3.5mm audio jack 1 X DB9 port Ethernet: 2 x RJ45
  • 1 x SFP cage (MM/SM Fiber or Copper)

Receiver (RX)

  • HMX5100R
  • HMX5200R
  • 1 x DVI-D (5100’s) 2 x DVID (5200’s and 6200’s) 4 x USB type A 2x 3.5mm audio jack sockets, 1x 3.5mm SPDIF socket Ethernet: 2 x RJ45 1 x SFP cage (MM/SM Fiber or Copper)

Single/Dual Head

  • 5100 Series - Single
  • 5200 Series - Dual

USB

  • Supports USB 2.0 devices (low, full and high speed).

Video Resolution

  • Up to 1920x1200@60 Hz

Audio

  • Analog Line in/out 2 channel 16bit 48KHz 1V RMS in / 1V RMS out

Ethernet

  • 1 GB Ethernet for Matrix switching access
  • 10/100 Ethernet for Setup/Administration

Form Feature

  • Box

Compliance

  • CE FCC
  • UL
  • TAA


HMX6000

Transmitter (TX)

  • HMX6200T
  • HMX6210T(VNC)
  • 1 X VGA, DVI-D
  • 2 x DVID (6200’s)
  • 1 x USB type B
  • 2 x 3.5mm audio jack 1 X DB9 port Ethernet: 2 x RJ45 (VNC access on the 6210T)
  • 1 x SFP cage (MM/SM Fiber or Copper)

Receiver (RX)

  • HMX6200R
  • 1 x DVI-D (5100’s) 2 x DVID (5200’s and 6200’s) 4 x USB type A 2x 3.5mm audio jack sockets, 1x 3.5mm SPDIF socket Ethernet: 2 x RJ45 1 x SFP cage (MM/SM Fiber or Copper)

Single/Dual Head

  • All Dual Head

USB

  • Supports USB 2.0 devices (low, full and high speed).
  • Isochronous devices are not supported (e.g. USB audio or video devices) natively. The USB6000 device can be added for Isochronous device.

Video Resolution

  • Up to 2560x1600 @ 60 Hz.

Audio

  • Analog Line in/out 2 channel 16bit 48KHz 1V RMS in / 1V RMS out

Ethernet

  • 1 GB Ethernet for Matrix switching access
  • 10/100 Ethernet for Setup/Administration

Form Feature

  • Box

Compliance

  • CE FCC
  • UL
  • TAA


HMX8000

Transmitter (TX)

  • HMX8000T


  • 2 x DisplayPort™,
  • 2 x USB type B
  • 2 x 3.5mm audio jack
  • 1 x DB9 port Ethernet: 2 RJ45
  • 2x SFP+ cages (MM or SM Fiber support)

Receiver (RX)

  • HMX8000R


  • 2x DisplayPort™, 5x USB type A, 2x 3.5mm audio jack sockets, 1x 3.5mm SPDIF socket Ethernet: 1 RJ45 2x SFP+ cages (MM or SM Fiber support)

Single/Dual Head

  • All Dual Head

USB

  • 4 ports of USB2.0 with USB True Emulation to support keyboard, mouse and touch. USB device seen as: 7 or 13 port hub

Video Resolution

  • Supports 4K UHD or DCI and refresh rates to 60Hz 4K video over single 10Gb fiber. Add second 10 Gb fiber for dual head

Audio

  • Analog Line in/out 2 channel 16bit 48KHz 1V RMS in / 1V RMS out

Ethernet

  • 10 GbE (No 10/100/1000 support)

Form Feature

  • Box

Compliance

  • CE FCC
  • UL
  • TAA


HMX5150​

Transmitter (TX)

  • HMX5150T

  • 1 x (DP or VGA or DVI-D)

Receiver (RX)

  • NA

Single/Dual Head

  • Single Head Only (DP,VGA,DVI-D)

USB

  •   Supports USB2.0 full and low speed (No HS support) USB features: Keyboard, mouse and touch.
  • USB device seen as: 7 or 13 port hub

Video Resolution

  • Up to 1920x1200@60 Hz

Audio

  • Line in/out USB audio 2 channel 16bit 48KHz

Ethernet

  • 1GbE (No 10/100 support)

Form Feature

  • Dongle

Compliance

  • CE
  • FCC