Connects 2 USB-C Devices, Including MacBooks and Smartphones

This Tripp Lite USB Type-C to Type-C cable allows you to connect one USB-C device to another. For instance, a laptop to a docking station, your smartphone to a wall charger, or an external hard drive to a computer or tablet. The one-meter cable is compatible with any device with a USB-C or Thunderbolt 3 port, including the MacBook Pro and Windows laptops.

Typical Applications

· Charge and sync a USB-C or Thunderbolt 3 mobile device from a USB-C wall charger up to 1 meter away

· Transfer data between an external hard drive and your laptop or computer

· Connect your laptop to a docking station or hub with a USB-C or Thunderbolt 3 port

Produces up to 100W for Rapid Syncing and Charging

The USB-C PD Charging cable provides power output up to 5 amps (100 watts), which is sufficient for fast-charging, syncing and powering most large-capacity devices.

· Supports USB 2.0 data transfer rates up to 480 Mbps

· Reversible USB-C connectors plug into the port in either direction for immediate no-fuss use

· Backward compatible with previous USB generations, so you can use it with older equipment

USB-IF Certification Ensures Rigorous Testing and Top-of-the-Line Performance

This cable meets the high standards of USB-IF (USB Implementers Forum, Inc.), a non-profit organization consisting of companies that developed the USB specification.

· Meets the industry’s highest environmental, mechanical and electrical standards

· Operates with your USB peripherals, adapters and cables with top efficiency and safety