Accessory Mounting Kit for 65" Samsung Flip

The ACC-FLIP65 is an accessory adaptor that allows the 65" Samsung Flip (WM65R) to be mounted to existing Peerless-AV® Flip solutions. The adaptor brackets are installed between the display and the RMI3-FLIP (wall mount) or SR560-FLIP (cart) to allow the display to rotate from landscape to portrait. To help prevent any movement when using the mounted touch display, the adaptors are made from a solid tube for extra strength. The plastic end caps provide a clean, finished appearance.

Features

  • Designed for use with 65” (WM65R) Samsung Flip
  • Attaches to SR560-FLIP Mobile Cart with Rotational Interface and RMI3-FLIP Rotational Wall Mount
  • Allows the display to be easily rotated from landscape to portrait orientation without any tools
  • 400 x 400 VESA® and custom length M8 hardware provide the proper mounting solution for the Samsung Flip
  • Security hardware deters tampering and theft