Performance

Improved performance for everything you do

ASUS Mini PC PB40 is powered by the latest Intel® Celeron® processors. Compared to previous-generation processors, this delivers a performance improve of up to 36% for everyday computing and multitasking. The result is smoother, more-responsive experiences across a broad variety of scenarios.

Desktop power in ultraslim style

ASUS Mini PC PB40 packs versatile desktop-computing power into stylish metal case that's just 17.5cm square, and a mere 3.4cm slim. Inside compact chassis is the latest Intel® Celeron® processor, with optional fanless* design for operation that's totally silent. The one-liter volume is no barrier to connectivity, with built-in Wi-Fi and USB 3.1 Gen 1 Type-C™ for simple, quick data transfers. Mini PC PB40 even has a flexible I/O port*, so you're free to choose a DisplayPort, VGA or COM socket to best fit the needs of your business.

Design

Versatile, space-saving design

ASUS Mini PC PB40's stylish metal case measures just 17.5x17.5x3.4cm. This diminutive design takes up very little room, enabling a clutter-free workspace. Alternatively, Mini PC PB40 is easily mounted to the back of any VESA-compliant display, so it's perfect for diverse business applications — from media server to store kiosk.

Connectivity

Loaded with connectivity

ASUS Mini PC PB40 packs in all the connectivity you'd expect from a modern desktop computer — and more besides. As well as USB 3.1 Gen 1 Type-A and Type-C, USB 2.0 and standard 3.5mm audio jacks, Mini PC PB40 also boasts integrated Wi-Fi plus an antenna connector for improved wireless reception, and a choice of DisplayPort, VGA or COM ports for ultimate flexibility*.

Productivity

4K UHD visuals and dual-display support

ASUS Mini PC PB40 has an integrated Intel UHD Graphics 600 GPU to drive resolutions up to 4K UHD for crisp, clear visuals. Opt for the flexible* I/O module's DisplayPort option and you can even drive two displays at up to 4K UHD resolution, so you can expand your workspace to improve both creativity and productivity.

Longevity and manageability

Corporate Stable Model (CSM)

The ASUS Corporate Stable Model (CSM) program provides businesses with stable product supply and enhanced aftersales support. Each Mini PC PB40 purchase entitles you to the ASUS Control Center IT-management software suite (CSM Edition, a $60 value)*, which provides comprehensive control and monitoring. As with all ASUS CSM products, Mini PC PB40 includes a stable roadmap and assured 36-month supply availability to eliminate concerns about material-supply gaps or extended supply.