The Vertiv Geist Universal Rack Power Distribution Unit (Geist UPDU) is a versatile solution to the power distribution needs of your network system. It simplifies inventory management since its universal input handles different power configurations when you mate it with the right Vertiv Facility Side Cable (sold separately). Depending on the side cable, the universal PDU can handle: single or three phase power supply, 16A to 63A current, and 120V to 415V voltage. The C13 and C19 receptacles are equipped with U-Locks, and the hot-swappable Interchangeable Monitoring Device (IMD) has ports for remote management, data storage enhancement, and environmental monitoring.
This family of Vertiv Universal Rack PDUs are equipped with Universal Input that can handle all common AC power specs across the globe, simplifying inventory management and allowing users to adjust power supply configurations without buying another unit. Use the appropriate Vertiv Facility Side Cable (sold separately) so you can use your rPDU on a specific power configuration.
UPGRADABLE HOT-SWAPPABLE IMD
All models in this line have the hot-swappable Interchangeable Monitoring Device that makes sure your unit suits your needs and can seamlessly evolve with the growth of your operation. It has a USB port, serial ports, and ports for environmental sensors so you can make sure your device is working in the best condition.
GLOBAL COMPLIANCE
Rest assured your network is using a product of the highest quality since the Vertiv Geist UPDU meets important global compliance tests including: TAA, RoHS, China RoHS, UL Certification, CE Certification, and RCM Mark (EMC only).
ROBUST PROTECTION
Enjoy the Vertiv advantage when you use the Vertiv Geist UPDU since all units undergo individual testing to meet global standards. You can also add an extra two years to the three-year warranty when you register your unit within 120 days of purchase.
EFFICIENT CONSUMPTION AS INVESTMENT
Simplify inventory procurement and management by deploying just one model of Geist UPDU to handle the power distribution needs of your data center. The adjustable pivoting connector will enable rapid deployment and lessen the hours of setup, while the fault-tolerant daisy-chaining of up to 50 Vertiv UPDUs makes remote monitoring and controlling easier for your IT managers, helping you ensure your critical operations are always up and running. Colocations and big data centers can also enjoy cost-saving opportunities since they can remotely manage power at the outlet-level, making sure every unit is using power as efficiently as possible.
INTELLIGENT UNIT FOR SMALL STAFF
A smart power strip that can be remotely managed, log critical data, and monitor its own environment will certainly help the small staff of edge sites and small network systems in making sure that the unit is working as efficient and as secure as possible. The universal input of the Geist UPDU will help the unit easily adapt to fluctuating power needs, and the hot-swappable IMD gives room for seamless upgrades so the unit can meet the ever-growing demands of your business. The small vertical form factor also makes the unit easy to mount on racks and fit to use in the tight spaces of these sites.
Receptacles: 24 U-Lock C13, 12 U-Lock C19
Max Load: 11KW
Current Range: 16A-48A
Voltage: 1~ 240V/ 3~ Delta 208V/ 3~WYE 415V
Remote Management: Unit-level
Circuit Breakers: 3
Receptacles: 24 U-Lock C13, 6 U-Lock C19
Max Load: 22KW
Current Range: 16A-63A
Voltage: 1~ 240V/ 3~ Delta 208V/ 3~WYE 415V
Remote Management: Unit-level
Circuit Breakers: 6
Receptacles: 30 U-Lock C13, 6 U-Lock C19
Max Load: 11KW
Current Range: 16A-48A
Voltage: 1~ 240V/ 3~ Delta 208V/ 3~WYE 415V
Remote Management: Outlet-level
Circuit Breakers: 3
Receptacles: 18 U-Lock C13, 12 U-Lock C19
Max Load: 22KW
Current Range: 16A-63A
Voltage: 1~ 240V/ 3~ Delta 208V/ 3~WYE 415V
Remote Management: Outlet-level
Circuit Breakers: 6