3-Phase Switched Metered-By-Outlet PDUs

Monitor the power use of individual outlets in real-time over the network, or locally with the PDU's interactive digital display. Outlets can be switched on/off remotely for unscheduled reboots, load shedding, controlled power-cycling and more. Reduce risk with power event alerts via email or text.

Multi-color Outlet LEDS

Allows for easy identification of power phases, especially in a dimly lit rack environment. The individual outlet LED will turn red when there is an alert.

Digital Display

Provides easy-to-read information about amperage, voltage, KW, IP address, and other PDU information.

Remote and Local Monitoring

Enables offsite and onsite tracking of PDU vitals; provides outlet control for individual and networked clients.

Automatic Event Notifications

Provide immediate updates about power events via email, SMS text, or SNMP traps.

Multi-color LCD Background

User selectable background color on digital display allows for easy classification of PDU based on application. The LCD turns red when there is an alert.

Per Outlet Power Metering

Provides information on the amount of power being drawn from each outlet, each circuit, and the PDU as a whole.

Network Closets

Ensure you are delivering reliable power to network closets and equipment from a variety of power sources, such as uninterruptible power supply (UPS), generators, or utility power source.

Data Centers

Distribute clean power throughout entire data centers to keep essential equipment running at peak performance.

Product Q&A

Does this unit provide surge protection?

No, this unit does not provide any surge protection. If you need a power distribution unit with surge protection, look at CyberPower’s rackbar units.

Can this unit be installed in the data center hot aisle?

This unit is designed with a high operating temperature range. It can handle temperatures from 23°F to 140°F (-5°C to 60°C) within the data center hot aisle.

What is the benefit of monitoring at the outlet level?

Outlet-level monitoring provides IT and data center professionals with the data necessary to pinpoint inefficiencies and system-critical failures. This information helps make more precise decisions about load balancing and sizing IT environments.

Can the switched metered-by-outlet PDU be configured to shutdown individual outlets?

Yes, all switched metered-by-outlet PDU models can be configured via the web management interface.

What readings does the PDU83103 provide?

CyberPower switched metered-by-outlet PDUs provide device-level and circuit-level monitoring of input power, input frequency, load, peak load, and energy usage. They provide outlet-level monitoring of load, peak load, and energy usage.