Overview


TRENDnet's 4-Port Dual Monitor DisplayPort KVM Switch, model TK-440DP, allows you to control four computers with one set of console controls. Experience up to 4K UHD resolutions, no driver installation required. The TK-440DP is designed for dual monitor systems with USB mouse and keyboard connections, and features a two-port USB hub to share storage devices or printers between computers.

Dual Monitor

Designed to connect to two Display Port

monitors.


4K UHD resolution

Supports resolution up to 4K UHD (3840 x 2160)

  • Up to 1920 x 1080 @ 144Hz
  • Up to 1920 x 1200 @ 144Hz
  • Up to 1920 x 1440 @ 144Hz
  • Up to 2560 x 1440 @ 144Hz
  • Up to 3440 x 1440 @ 60Hz
  • Up to 3840 x 2160 @ 60Hz

USB 2.0 hub

Two additional USB ports for connecting storage drives and printers

DisplayPort Monitor

Designed to connect to two Display Port monitors

Housing

Rugged metal enclosure

USB Mouse & Keyboard

True Transparent USB (TTU) emulation technology supports most keyboard and mouse designs

Easy Installation

Simple setup with driver-less installation

4-Port Dual Monitor DisplayPort KVM Switch, TK-440DP | TRENDnet