The 10070H-ST is an Extreme Networks 10070H compatible copper transceiver module that has been designed, programmed and tested to work with Extreme Networks brand switches and routers. It delivers dependable 1 GbE connectivity over copper cable, for 1000BASE-T compliant networks, with a maximum distance of up to 100 m (328 ft).

Technical Specifications:

  • Maximum Data Transfer Rate: 1000 Mbps (1 Gbps)
  • Type: Copper
  • Connection Type: RJ-45
  • Maximum Transfer Distance: 100 m (328 ft)
  • MTBF: 510,469,759 hours
  • Power Consumption: Low power consumption
  • Digital Diagnostics Monitoring (DDM): Yes

This SFP copper module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP cables, providing the convenience and reliability you need to ensure dependable network performance.