Easy InstallationNo configuration needed, simply connect network devices to the industrial Ethernet switch. |
|
The industrial Ethernet switches feature dual power inputs to provide redundant power with overload current protection.
Equipped with a rugged IP30 rated housing, and designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F).
Easy InstallationIndustrial Ethernet switches feature a quick and easy installation process with an intuitive guided setup |
|
DIN-Rail / Wall MountsIP30 rated metal enclosure with DIN-Rail mount and wall mount hardware included |
|
Dual power inputs provide redundant power with overload current protection (power supply sold separately, model: TI-M6024)
Wide Temperature RangeA wide operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in industrial environments with extreme hot or cold conditions |
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| DC Power |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|