The 4mm tempered glass window on the side of the S500 TG is built to be more durable, scratch resistant, and transparent for an advanced view of your hardware.
The S500 TG has outstanding expandability. It can support a CPU cooler with a maximum height of 172mm, dual expansion slot VGA of up to 400mm in length without an HDD rack, and a power supply with a length of up to 220mm. Optimized for excellent cooling capability with one 140mm exhaust front fan and one 120mm rear fan preinstalled, S500 TG is able to house up to three 140mm or two 200mm front fans, up to two 200mm fans on top, and a radiator up to 360mm on top and 420mm at the front to allow users to build their desired high-end system