USB-C KVM - Switch Between Two USB-C Devices

Easily switch between two USB-C devices and control them with one keyboard, one mouse and view content on one 4K monitor. IOGEAR's Access Pro™ 2-Port USB-C KVM Switch requires no software and comes complete with the Power Delivery function, USB-C cables, and a 6-foot push-button remote switch.

Why spend extra money on features you don't need? The USB-C KVM offers the most efficient and affordable way to switch between two USB-C or Thunderbolt™ 3-equipped Mac® computers, PCs, iPad® or Android™ tablets and smartphones with a single-cable connection to each device without additional drivers or software.





Power Delivery

This robust yet sleek IOGEAR Access Pro 2-Port USB-C KVM Switch is designed with Power Delivery technology making it perfect for those who need to get the job done in the office, at home, and school. Power up your USB-C KVM switch with your laptop's USB-C power adapter or a certified, USB-C Limited Power Source (LPS) adapter (not included) to experience convenient power delivery.

Connect your USB-C laptop to primary port #1 to get up to 75W of power and your second USB-C device to the secondary port #2 for up to 10W of power. For maximum power delivery, we recommend using a 100W USB-C power adapter. The LED on the KVM will blink, indicating that it should be connected to a USB-C power source for optimal performance.

4K Ultra HD Support

Take advantage of your laptop's high quality video resolutions for crystal clear images. Experience 4K Ultra High-Definition resolutions up to 3840 x 2160 @ 30Hz from USB-C laptops and high-definition resolutions up to 1080p from USB-C smartphones and tablets.

Optimal Function in a Compact KVM

With its compact form factor and compatibility with Thunderbolt 3 devices, the USB-C KVM Switch is a desktop and mobile powerhouse, ready to increase your productivity, at home, work or on-the-go. The USB-C KVM's small footprint ensures it takes up little space at your workstation while tucking conveniently into your travel bag.





Samsung DeX Support

The 2-Port USB-C KVM supports devices that support Samsung DeX® mode, as smartphones and tablets are now seamlessly integrated into workspaces to handle tasks traditionally carried out by desktop and laptop computers. Connect your mobile device to the KVM to enhance productivity by using a keyboard, mouse and monitor while working in DeX mode. Need to work on your laptop? Switch over to a connected Mac or Windows PC at the touch of a button.

Dock & Switch Apple Devices

Expand the functionality of your new USB-C/Thunderbolt 3 Apple® products including the MacBook Air® and MacBook Pro® laptops and the new iPad Pro®. Add a keyboard, mouse and a 4K Ultra HD display to take full advantage of the newest iPad Pro capabilities.

Straight Forward Connection

The Access Pro offers fast installation and simple operations - just plug it in and push to switch! Extend your USB-A peripheral connectivity through the KVM Switch's built-in USB 3.0 ports in the front. Hide the KVM away if needed and use the 6-foot cable push-button remote to switch between your two connected USB-C computing devices.