PoE+ Power

A 200W PoE+ power budget supplies up to eight Power over Ethernet devices with PoE+ power

Redundant Power

Dual power inputs provide redundant power with overload current protection, and an output alarm relay to indicate input power failure

Industrial Hardened Design

Equipped with a rugged IP30 rated housing, designed to withstand a high degree of vibration, shock, and operate within a wide temperature range of -40° – 75° C (-40° – 167° F)

PoE+ Power

The industrial unmanaged PoE+ switches each supply up to 30W of power per port and data over a single Ethernet cable to PoE devices

Mounting Hardware

IP30 rated metal enclosure with DIN-Rail mount and wall mount hardware included

Easy Installation

No configuration needed, simply connect PoE+ network devices to the industrial unmanaged PoE+ switch

Wide Temperature Range

A wide operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in industrial environments with extreme hot or cold conditions