Featuring two 6 ft. cables with DisplayPort, USB and 3.5 mm audio connectors on both ends, Tripp Lite’s P783-006-DP connects your DisplayPort computer and two monitors to a KVM switch without requiring a mess of different cables. Recommended for Tripp Lite’s B002-DP2A4 NIAP KVM switch, this cable kit cuts down on clutter and saves money by eliminating the need to purchase additional cables.
Typical Applications
This top-of-the-line cable kit delivers UHD picture quality at resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz. It supports true 4:4:4 chroma subsampling, reducing data rate and file size, and meets HDCP 2.2, DisplayPort 1.2 and USB 2.0 standards (with speeds up to 480 Mbps).
With no software required for installation and only two cables, the P783-006-DP is completely plug and play. This kit installs easily and immediately, reducing the skill level required for connecting your computer and the labor time involved in your installation.