2-Port Cable VGA & DisplayPort KVM Switch
- Switch between two computers with the push of a button
- Offers the flexibility to mix and match VGA & DisplayPort computer connections
- Includes 2 x DisplayPort to VGA adapters
- No external power needed
- Cost effective, Plug-N-Play solution
Greater Flexibility - Choose Between VGA or DisplayPort
You finally have the flexibility to mix and match your video options with the 2-Port VGA and DisplayPort KVM Switch Kit. Streamline and enhance the efficiency of your workstations by eliminating multiple desktop setups. With the included adapters, IOGEAR's VGA and DisplayPort KVM solution simplifies the method for sharing two computers using one VGA monitor, keyboard and mouse. This Kit is perfect for a home office or small and medium size business since it offers the flexibility of both VGA and/or DisplayPort connections to accommodate both older and newer monitors and computers. Take advantage of your existing DisplayPort computers, and use the included adapters to view your content on a VGA projector, monitor, or display.
Plug-N-Play Switching
Switch and control any of the two connected computers easily via remote push-button. This 2-Port VGA & DisplayPort KVM Switch does not require external power and supports USB hot-plugging, making it easy to add or remove USB computers connected to the KVM without turning them off. Expand your USB peripheral sharing by using the USB mouse port. This VGA - DisplayPort KVM bundle supports video resolution up to 1920 x 1200 @ 60Hz, giving you excellent, crisp images on your screen every time.
Simple, Straightforward Solution
With no external power or software installation required, this straight out-of-the-box solution features built-in cables and includes adapters. Simply plug in and you're ready to begin sharing your keyboard, mouse and monitor between two computers.