The desk riser from Lorell can be placed on your workstation and allows you to sit or stand while you work. The electric design allows you to raise and lower the riser up to 19.7" at the push of a button, to accommodate varying heights.
The large, 33.5” wide, 20” deep and 0.59” slim workspace can accommodate 33 lb. or a large monitor. The slim, adjustable and ergonomic keyboard tray, 32.3” wide x 12.4” deep, can move up or down with the desk and can slide in or out for your comfort. The removable keyboard tray has a capacity of 5 lbs. and is wide enough to hold a mouse with a keyboard.
The Lorell electric desk riser comes equipped with a control panel USB port, a wireless charging pad, a phone and tablet groove. The riser is fully assembled for use right out of the box.