Money Counting made easy with Royal Sovereign

Value Counting

The RBC-ES250 gives the user the added ability to track the cumulative value of the currency counted. Simply select the dollar denomination for each stack prior to counting. When all stacks are complete, the RBC-ES250 provides the total number of bills and values of each denomination along with a grand total amount. Let this money counting machine do the work for you.

High Speed

Tired of counting bills by hand? A Royal Sovereign cash counter will help speed up this tedious, time-consuming process. The RBC-ES250 counts bills at 3 different speeds: 900, 1,200 and a maximum rate of 1,400 bills per minute; that’s up to 84,000 bills per hour. Avoid driving yourself crazy with counting and recounting money by hand.

Maximum Security

Far more effective than a simple pen or UV lamp, the RBC-ES250 is equipped with Ultraviolet, Magnetic Ink, and Infrared counterfeit detection. This counterfeit detection ensures if a bill is U.S. authentic currency. For fast, easy defense against counterfeit money, add this unit with integrated counterfeit detection, to protect your business against fraud.

RBC-ES250

Large Hopper Capacity

Count more cash at once! This convenient hopper holds 200 bills at a time. The RBC-ES250 automatically starts counting when bills are placed in the hopper and automatically stops money counting when the bills run out. Money counting made easy with the Royal Sovereign high speed electric bill counter.

Accuracy

Reduce loss due to human counting errors. Royal Sovereign’s cash management items are designed for the best user experience in mind. The RBC-ES250 has a batch mode which allows for accurate bill banding and storage. Keep a cumulative total of all bills counted and the dollar value with an integrated Add mode.

User-Friendly

Why count manually when it could be done for you? The RBC-ES250 features an easy to use control panel for accurate bill counting. When the machine detects a counterfeit bill, the machine will stop counting to allow for removal of the counterfeit bill. Save time and increase productivity with this high-quality, money counter.