DesignerSeries™ Articulating Mount with In-Wall Box for 37" to 65" Ultra-Thin Displays

Peerless-AV’s Articulating Mount with a built-in In-Wall Box is designed to provide a robust solution for low profile/recessed applications requiring access to power and ample space for AV electronics. The articulating mount swings away from the wall to provide access to the rear of the display and components inside the In-Wall Box. IM747PU is ADA compliant when used with displays 2" thick or less.

Features

  • Includes Articulating Mount with 400 x 400mm VESA® adaptors
  • Up to ±90° of side-to-side swive
  • Added ±5° of roll for post-installation display leveling without the use of tools
  • Up to ±0.5" (13mm) of vertical adjustment for post-installation leveling and height adjustment fine-tuning
  • Landscape or portrait mounting options increases display versatility
  • Installs between 16" (406mm) stud centers, to a single stud, or directly into a drywall opening
  • Knock-outs for 3/4", 1.0", 1.25" and 1.5" conduit |Cut-Out Dimensions: 14.4" x 14.4" (365 x 365mm)
  • Adjustable Trim Ring allows use of 3/8" - 3/4" drywall thickness
  • Knock-outs provide the ability to mount up to four single gang outlets
  • Compatible with RACO 420 gang box or equivalent
  • Integrated cable tie locations