14"x9" In-Wall Box for Recessed Power and AV Components with optional Surge Protector

Peerless-AV’s new In-Wall Boxes are designed to provide ultimate flexibility for any installation. The removable trim ring allows the installation to take place before or after drywall is installed. Flexible mounting options allow securement by two studs, a single stud or drywall only. Removable mounting plates reduce installation time by allowing an installer to complete wiring terminations outside the In-Wall Box.


Features

  • Installs between 16" (406mm) stud centers, to a single stud or directly into a drywall opening
  • Knock-outs for 3/4", 1.0", 1.25" and 1.5" conduit
  • Cut-Out Dimensions: 14.4" x 9.4" (365 x 238mm)
  • Adjustable Trim Ring allows use of 3/8" - 3/4" drywall thickness
  • Knock-outs provide the ability to mount up to four single gang outlets. Compatible with RACO 420 gang box or equivalent.
  • Integrated cable tie locations
  • IB14X9-AC-W includes a 720 joule Leviton duplex surge protector, gang box and face plate
  • UL 2416 listed