2-Port Keyboard, Mouse & Peripheral Switch
The IOGEAR Access Pro 2-Port Keyboard, Mouse & Peripheral Switch lets you share a keyboard and mouse as well as other USB peripherals and instantly switch between two USB-C-equipped laptops or desktops with the push of a button. The included BeyondOS™ software permits you to quickly transfer files between connected computers, without accessing a network; even transfer files between a Mac and PC with the included Beyond OS™ software.
File Sharing Made Easy
Easily move files between connected Windows and Mac operation systems in seconds. With the included Beyond OS software, you will save time while working on two different computers by simply dragging and dropping files between each. Access files on one computer from the other without connecting to an existing network or saving files to USB drives to transfer them from one computer to the other.
Stay Charged
Your connected laptop or tablet will stay charged by connecting a USB-C AC power adapter* to the Switch as it supports up to 85W** of power delivery pass-through.
*Total power can be delivered via power-delivery is dependent upon the capacity of the USB-C power supply
**Maximum of 87W of power can be delivered to the connected laptop and tablet. Pass-thru power delivered is dependent upon the capacity of your USB-C power supply.