The Vertiv Liebert POD PD5 is a power output distribution(POD) unit that ensures your network continues to run while you conductmaintenance on your uninterruptible power supply (UPS). The POD’s built-in UPS maintenancebypass feature can save your network from unnecessary downtimes, even duringUPS repair or failure. It automatically transfers the current from the UPS tothe original power source, making sure your system is powered and continuouslyoperational. The PD5 is designed for the Vertiv Liebert GXT5 5-10kVA UPS modelsand is used to replace the power output distribution box on the back of theUPS. You can also choosethe PD5 that will fit your needs since the product is available with variousreceptacle combinations.
Removethe hassle of initiating downtimes before conducting UPS maintenance orreplacement with the Vertiv Liebert POD PD5. It has a built-in maintenancebypass feature that ensures there is no power interruption to the connectedload, allowing your network to continue running even during UPS repair orfailures.
TheVertiv Liebert POD PD5s are designed for easy installation and can provideflexibility to your Vertiv Liebert GXT5 5-10kVAUPS. Available in various models with different receptacle combination, the PODPD5s can help suit the needs of your network. It is designed to easily fit thepower output distribution box on the back of the UPS.
SERVER AND ROUTER PROTECTION
The Vertiv Liebert POD PD5 is designed to helpthe Vertiv Liebert GXT5 protect servers and routers in your network closets.The maintenance bypass feature can ensure your operation continues to run evenduring UPS failures. It will also not take up any more space since it is fit toreplace the POD box in the back of your GXT5 UPS.
BRANCH OFFICE/ DISTRIBUTED IT
Add an extra layer of flexibility, reliability, andworry-free power protection to your Vertiv Liebert GXT5 with the Vertiv LiebertPOD PD5. The various receptacle combinations will ensure your UPS suits theneeds of your network, providing reliable protection for the uniquerequirements of retail stores, healthcare facilities, school districts,government offices, bank branches and other distributed IT applications.
EDGE OF NETWORK
With the growth of IoT, high-definition contentdelivery and other applications that require IT equipment close to users ordevices, the edge of network is exploding. The Vertiv Liebert POD PD5 enablesthe Vertiv Liebert GXT5 to provide the reliability and manageability thatmission-critical edge sites require.
Number of Receptacles: 6
Output: (4) NEMA 5-15/20R| NEMA L14-30R| NEMA L6-30R
Input: NEMA L14-30P
Number of Receptacles: 4
Output: (2) NEMA L6-20R| (2) NEMA 5-15/20R
Input: NEMA L14-30P
Number of Receptacles: 6
Output: (2) NEMA L6-30R| (4) NEMA 5-15/20R
Input: NEMA L14-30P
Number of Receptacles: 6
Output: (2) NEMA L5-30R| (4) NEMA L5-20R
Input: NEMA L14-30P
Number of Receptacles: 6
Output: (2) NEMA L6-30R| (4) NEMA 5-20R
Input: NEMA L14-30P
Number of Receptacles: 4
Output: (4) NEMA L6-20R
Input: NEMA L14-30P