6 ft. DisplayPort 1.4 Cable
IOGEAR's DisplayPort 1.4 cable is perfect for 8K @60Hz Ultra High Definition (UHD) HDR deep color resolution connectivity from a DisplayPort-enabled PC or laptop to today's high resolution displays with 32.4 Gbps bandwidth and 8.1 Gbps per lane. Supporting the latest DisplayPort 1.4 specifications, IOGEAR’s DisplayPort cable delivers resolutions of up to 8K with full 7.1 multi-channel digital audio (32 Channel 1536 kHz sampling rate).
Our quality-made cable features 28AWG copper wiring designed to deliver sharp, crystal clear picture and sound. The cable is fully shielded to protect against Electromagnetic Interference (EMI) and Radio Frequency Interference (RFI). Locking connections resist corrosion and ensure a secure connection with no signal loss when connected to your source/display.