PoE+ Power

A 90W PoE+ power budget supplies up to four Power over Ethernet devices with PoE+ power

Fault Tolerance

The industrial Ethernet switch features redundant power inputs

Industrial Hardened Design

Equipped with a rugged IP30 rated housing, designed to withstand a high degree of vibration, shock, and operate within a wide temperature range of -40 – 75°C (-40 – 167°F)

PoE+ Power

The industrial Ethernet switch features a 90W PoE+ power budget to supply up to four Power over Ethernet devices with PoE+ power

DIN-Rail / Wall Mounts

IP30 rated metal enclosure with included DIN-Rail mount and wall mount hardware

Easy Installation

No configuration needed, simply connect PoE+ network devices to the industrial Ethernet switch

Fast Ethernet Ports

4 x Fast Ethernet PoE+ ports and 1 x Fast Ethernet port