OVERVIEW

TRENDnet's 16-Port Industrial Gigabit PoE+ DIN-Rail Switch, model TI-PG160, has sixteen gigabit PoE+ ports with a 240W PoE power budget. Users are able to connect sixteen PoE+ devices to the industrial PoE switch, while still providing two gigabit ports for additional network connections. The industrial PoE switch is equipped with an IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial environments.

PoE Power

A 240W PoE+ power budget supplies up to sixteen Power over Ethernet devices with PoE+ power

Fault Tolerance

The industrial PoE switch features dual redundant power inputs with output alarm relay

Industrial Design

Equipped with a rugged IP30 rated housing, designed to withstand a high degree of vibration and shock, and operate within a wide temperature range of -40 – 75° C (-40 – 167° F)

Alarm Relay

Alarm relay triggered by power failure of primary and/or redundant power

DIN-Rail/Wall Mounts

IP30 rated metal enclosure with included DIN-rail and wall mount hardware

Switching Capacity

32Gbps switching capacity

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3x
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 16 x Gigabit PoE+ ports
  • 6-pin removable terminal block
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Data RAM Buffer: 512KB
  • Switching Fabric: 32Gbps
  • MAC Address Table: 8K entries
  • Jumbo Frame: 9KB
  • Forwarding rate: 23.8Mpps (64-byte packet size)
Special Features
  • Hardened components rated for extreme temperatures
  • Redundant power inputs
  • ESD contact 6kV, air 8kV, and surge 2kV support
  • Low-profile design
DC Power
  • Input: 48 – 56V DC
  • Recommended power supply: TI-S24052, TI-S24048 (sold separately)
  • Max. consumption: 5.76W (no PoE)
Optional Power Adapter (48VDC3000 sold separately)
  • Input: 100 – 240V AC, 50/60Hz, 2A
  • Output: 48V DC, 3.34A 160W max.
PoE
  • PoE budget: 240W
Terminal Block
  • Redundant power inputs, alarm relay contact, 6 pin
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5 lb. – In / 0.5Nm / 0.56Nm
  • Wire strip length: 7-8mm
Alarm Relay Contact
  • Relay outputs with current carrying capacity of 1A, 24V DC
  • Open circuit mode when two power sources are connected
  • Short circuit mode when only one power source is connected
MTBF
  • 699,103 hours
Housing
  • IP30 metal case
  • DIN-rail mount
  • Wall mount
  • Grounding point
  • 6kV contact protection
  • 8kV air protection
  • 2kV surge protection
Operating Temperature
  • - 40° – 75° C (-40° – 167° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions (L x W x H)
  • 155 x 120 x 48mm (6 x 4.7 x 1.9 in.)
Weight
  • 500g (17.7 oz.)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TI-PG160
  • Quick Installation Guide
  • Removable terminal block
  • DIN-rail and wall mount kit

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.