| Standards
|
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.3ab
- IEEE 802.3af
- IEEE 802.3at
- IEEE 802.3bt
|
| Device Interface
|
- 1 x Gigabit port
- 1 x PoE++ Gigabit port
- 4-pin removable terminal block
- LED indicators
- DIN-Rail mount
- Wall mount
- Grounding point
|
| Data Transfer Rate
|
- Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
- Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
- Gigabit: 2000Mbps (full duplex)
|
| Special Features
|
- 90W 4-Pair PoE port
- Hardened components rated for extreme temperatures
- Redundant power inputs
- Auto-Negotiation
- ESD contact 6kV, air 8kV, and surge 2kV protection
|
| Power
|
- Input: 52 – 56 V DC
- Compatible power supply: TI-S15052, TI-S12048 (sold separately)
- Max. consumption (PoE): 95W
|
| PoE
|
- PoE budget: 90W
- Pin 3,6 for power+ and pin 1,2 for power-
- Pin 4,5 for power+ and pin 7,8 for power-
|
| Terminal Block
|
- Redundant power inputs, 4 pin
- Wire range: 0.34mm^2 to 2.5mm^2
- Solid wire (AWG): 12-24/14-22
- Stranded wire (AWG): 12-24/14-22
- Torque: 5 lb. – In / 0.5Nm / 0.56 Nm
- Wire strip length: 7-8mm
|
| MTBF
|
|
| Housing
|
- IP30 metal case
- DIN-rail mount
- Wall mount
- Grounding point
- 6kV contact, 8kV air ESD protection
- 2kV surge protection
|
| Operating Temperature
|
- - 40° — 75° C (-40° — 167° F)
|
| Operating Humidity
|
|
| Dimensions (L x W x H)
|
- 104 x 82 x 32mm (4.1 x 3.2 x 1.2 in.)
|
| Weight
|
|
| Certifications
|
- CE
- FCC
- IEC EN60950-1
- Shock (IEC 60068-2-27)
- Freefall (IEC 60068-2-32)
- Vibration (IEC 60068-2-6)
|
| Warranty
|
|