More Power, Less Space

The CyberPower Smart App UPS Online high-density design offers more power in less space allowing more room to grow. It features double-conversion topology for seamless power protection and a user-friendly, full color matrix LCD control panel that is simple to set up and easy to use.

Tilting LCD Screen

The LCD screen tilts up to 18 degrees, allowing users to set the screen at the most viewable angle.

Full Color Matrix LCD Control Panel

Auto-rotating, multi-function color LCD screen clearly shows status of UPS and power. LCD provides UPS status, controls, most recent event logs, and diagnostics.

Battery Equalization Technology

An advanced charging process that maintains the voltages of the batteries at the same level to increase battery life.

Battery & Surge Protected Outlets

This unit is equipped with four battery and surged protected outlets. One outlet provides critical load protection to safeguard critical equipment.

Pre-installed Remote Management Card

The CyberPower RMCARD205 remotely manages, monitors, and controls CyberPower UPS systems via a standard web browser, command line interface (CLI), or network management system (NMS) connection.

Hardwire or Power Cord Capability

The OL5KRTHD comes with two options to power the system. Users can hardwire or use the ten foot NEMA L6-30P power cord included.

Core Network Equipment

Ensure your Core Network Equipment stays powered and protected from surges and spikes.

Telecom/VoIP

Keep your communication lines open and running during power outages.

Server Rooms

Protect mission-critical IT equipment and data centers from potential data loss and costly business interruptions.

Product Q&A

How long will the UPS power my systems after the power goes out?

This system is estimated to run for 6.4 minutes at half load, 2.3 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.

Can the battery capacity be expanded?

Yes, the OL5KRTHD can support the BP144VL2U01 extended battery module to help extend the UPS runtime.

Can the OL5KRTHD be monitored?

Yes, the OL5KRTHD comes with a free download of PowerPanel Business that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

Do all of the outlets have battery backup and surge protection?

Yes, all four outlets provide battery backup and surge protection. One outlet provides critical load protection to maximize the run time for critical equipment.

How do I mute the alarms?

Users can disable or enable the audible alarms from the basic set up via the LCD screen, navigate to audible alarm and then set to Mute on battery.