Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Battery Equalization Technology

An advanced charging process that maintains the voltages of the batteries at the same level to increase battery life.

Rotatable LCD Screen

The LCD screen tilts and rotates to provide better view angles depending on how the UPS is mounted. Provides information for the UPS status, UPS setup control management, and testing options.

GreenPower UPS Bypass Design

Patented design allows utility power to bypass the UPS transformer, when AC power is stable, which reduces energy consumption, noise, and heat buildup.

Battery & Surge Protected Outlets

This unit is equipped with eight battery and surged protected outlets. Four outlets provide critical load protection to safeguard critical equipment.

Fast Charge Technology

Allows UPS batteries to return to full capacity quickly by using a built-in charger inside of each UPS.

Pre-installed Remote Management Card

The CyberPower RMCARD205 remotely manages, monitors, and controls CyberPower UPS systems via a standard web browser, command line interface (CLI), or network management system (NMS) connection.

Workstations

Ensure seamless power to workstations and make certain you have time to safely shut down systems during a longer outage.

Telecom/VoIP

Keep your communication lines open and running during power outages.

Corporate & Department Servers

Protect mission-critical IT equipment and datacenters from potential data loss and costly business interruptions.

Product Q&A

How long will the UPS power my systems after the power goes out?

This system is estimated to run for 12.2 minutes at half load, 4.3 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.

Can the battery capacity be expanded?

Yes, the PR2000RTXL2UN can support the BP48VP2U02 extended battery module to help extend the UPS runtime.

Can the PR2000RTXL2UN be monitored?

Yes, the PR2000RTXL2UN comes with a free download of PowerPanel Business that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

Can this unit run a sump pump, laser printer, or other larger office equipment?

We do not recommend using the PR2000RTXL2UN to power sump pumps, laser printers, paper shredders, copiers, space heaters or other large electrical devices. The power demands of these devices may overload the unit, cause damage, and void the warranty.

How do I mute the alarms?

The audible alarm can be set to Mute on Battery. This is accomplished by going to the basic set up via the LCD Screen, navigate to audible alarm and then set to Mute on Battery.