Expand your productivity.

OptiPlex has over 25 years of experience delivering customer-led innovation for desktops by continuously creating faster and smarter experiences. Featuring versatile, space-saving form factors with customized deployment options and 9th gen Intel® Core™ Processors.



Work smart

Efficiency without limits: Ideal for education environments and call centers, these desktops come with the same reliability and space-saving benefits you’ve come to expect. Easy to maintain and mount, these essential desktops remove all barriers to success.

Adjusted to your needs: The OptiPlex Small Form Factor All-in-One Stand provides integrated cabling for one power cord solution and the aesthetics of an all-in-one with the ultimate display flexibility your work demands.

Built smart: With at least 39%  post-consumer recycled plastics you can rest assured you’re working smart and sustainability.


Uncompromising productivity

Power your workday: 9th gen Intel® Core™ Processors and up to 32GB 2666 MHz DDR4 memory, drive your workday like never before.

Boot up faster than ever: Launch your most-used files and applications in a flash with optional Intel® Optane™ memory.Adaptive to user needs, it preloads and accelerates frequently used applications and files, providing better responsiveness without compromising storage capacity. Everyday tasks are up to twice as responsive with Intel® Optane™ memory.

Go the distance: The OptiPlex 3070 features the latest 802.11ac Wave 2 Wi-Fi for improved wireless performance. With Wave 2, your desktop stays connected at greater distances from your Wi-Fi router and delivers top Wi-Fi speeds for faster streaming.



Manage and secure with ease

Ultimate convenience: Manage all your Windows 10 endpoints from one console with Dell Client Command Suite and VMware Workspace ONE integration.

Be secure: OptiPlex features TPM 2.0, chassis intrusion switches and optional cable and port covers. In a world of growing attacks, keep your competitive advantage yours with Dell Trusted Devices that have embedded and optional security solutions and services.

Work confidently: Dell Safe BIOS provides the assurance that the BIOS has not been tampered with or adjusted unknowingly. Additionally, Dell Safe Data gives end users the freedom to smartly collaborate knowing data they create is protected, even when it is created and stored in the cloud.




Ports & Slots – Small Form Factor

1. Power Button | 2. Optical Drive(Optional) | 3. SD Media Card Reader (Optional) | 4. Universal Audio Jack | 5. USB 2.0 Ports (2) | 6. USB 3.1 Gen 1 Type-A Ports (2) | 7.Line-out | 8. HDMI Port | 9. Display Port | 10. USB 3.1 Gen 1 Type-A Ports (2) | 11. USB 2.0 Ports (2) | 12. PCIe Card Slots (2) | 13.Thumbscrew | 14. Serial Port (Optional) | 15. Video Port (Optional DP/HDMI 2.0/VGA) | 16. RJ-45 | 17. Knock-out Slots for Wireless Antennas | 18. Power Connection | 19. Thumbscrew