4XEM 3 In 1 Mini DisplayPort to HDMI DVI VGA Adapter

This 3 in 1 Thunderbolt Mini DisplayPort to HDMI/DVI/VGA adapter for Apple MacBook Pro, MacBook Air delivers exceptional sudio and video synchronization. Enjoy the big screen experience from any Mini DisplayPort, Thunderbolt 3 device.

Plug and play conveniently with any HDM, DVI, or VGA device with no external power or drivers required.

NOTE: You can only output to one interface at a time.

Features:

  • Mini DisplayPort to HDMI DVI VGA Adapter connects a Mini DisplayPort/Mini DP/Thunderbolt 2.0 Port compatible PC/MacBook to an HDTV, monitor, or projector with HDMI/VGA/DVI port. (Note: Only one of the 3 outputs could be used at a time)
  • Supports 4K Resolution: mini displayport to hdmi vga dvi adapter supports resolution up to 3840*2160(HDMI); supports resolution up to 1920*1200 (VGA&DVI), flawless audio pass-thru for uncompressed digital 7.1, 5.1 or 2 channels (no audio output via DVI or VGA).
  • This 3 in 1 mini dp adapter supports Mirror and Extend modes, transmits audio and video in high definition, ideal for sharing information in an office or at a meeting under mirror mode; and perfect for configuring a workstation and showing different images on a laptop and display under extend mode.
  • Advanced chip, gold-plated connectors and triple shielding provide stable signal transmission, low power consumption, displaying a clearer image. Mini DP V1.2 version also supports DP V1.1, transmits audio and video from a computer or tablet to a HD display via HDMI; Macs made before 2010 don’t have audio output over Mini DisplayPort, please set "Sound" on the dialog box of "System Preferences" to get audio output.
  • Compatible with Apple MacBook, MacBook Pro, MacBook Air, iMac, Mac mini, Mac Pro; Microsoft Surface Pro/Pro 2/Pro 3 (NOT Surface for Windows RT); Lenovo ThinkPad X1 Carbon, X230/X240s, L430/L440/L530/L540, T430/T440/T440s/T440p/T530/540p, W530/W540, Helix; Dell XPS 13/14/15/17, Latitude E7240/E7440, Precision M3800; Alienware 14/17/18; Acer Aspire R7/S7/V5/V7; Intel NUC; Asus Zenbook; HP Envy 14/17; Google Chromebook Pixel; Cyberpower Zeusbook Edge X6; Toshiba Satellite Pro S500